Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0805499KFKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327198-CRCW0805499K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 499 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-499KCCT,541-499K CDKR,D12/CRCW0805 100 499K 1% ET1 E3,541-499KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327198-CRCW0805499K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 499 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-499KCCT,541-499K CDKR,D12/CRCW0805 100 499K 1% ET1 E3,541-499KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327198-CRCW0805499KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327198-CRCW0805499KFKEA
Resistors - Chip Resistor - Surface Mount 1327198-CRCW0805499KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327198-CRCW0805499K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 499 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-499KCCT,541-499K CDKR,D12/CRCW0805 100 499K 1% ET1 E3,541-499KCTR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327198-CRCW0805499KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 499 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-499KCCT,541-499KCDKR,D12/CRCW0805 100 499K 1% ET1 E3,541-499KCTR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6791456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791456
Surface Mount Resistors 6791456
Vishay CRCW0805499KFKEA

Vishay CRCW0805499KFKEA

Supplier's Site
Surface Mount Resistors - 6791456P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791456P
Surface Mount Resistors 6791456P
Vishay CRCW0805499KFKEA

Vishay CRCW0805499KFKEA

Supplier's Site
Surface Mount Resistors - 1825122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825122
Surface Mount Resistors 1825122
Vishay CRCW0805499KFKEA

Vishay CRCW0805499KFKEA

Supplier's Site
Surface Mount Resistors - 1694702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694702
Surface Mount Resistors 1694702
Vishay CRCW0805499KFKEA

Vishay CRCW0805499KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-499KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KCCT-ND
Chip Resistor - Surface Mount 541-499KCCT-ND
499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KCDKR-ND
Chip Resistor - Surface Mount 541-499KCDKR-ND
499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499KCTR-ND
Chip Resistor - Surface Mount 541-499KCTR-ND
499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 125mW 150V Resistor - 52-CRCW0805499KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-CRCW0805499KFKEA
SMD 125mW 150V Resistor 52-CRCW0805499KFKEA
0805 499kR 1% Thick Film SMD Resistor, 125mW, 150V Product overview: CRCW0805499KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805499KFKEA can be used for catalog matching and distributor lookup.

0805 499kR 1% Thick Film SMD Resistor, 125mW, 150V Product overview: CRCW0805499KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805499KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805499KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805499KFKEA
Thick Film ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805499KFKEA
Thick Film ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805499KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805499KFKEA
Chip Resistor - Surface Mount CRCW0805499KFKEA
RES SMD 499K OHM 1% 1/8W 0805

RES SMD 499K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 499K, 1%, 0.125W, 0805; Resistance Vishay - 53K0295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.125W, 0805; Resistance Vishay
53K0295
Res, Thick Film, 499K, 1%, 0.125W, 0805; Resistance Vishay 53K0295
RES, THICK FILM, 499K, 1%, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 499K, 1%, 0.125W, 0805; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 499K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4563
Res, Thick Film, 499K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4563
RES, THICK FILM, 499K, 1%, 0.125W, 0805, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 499K, 1%, 0.125W, 0805, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4708 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4708
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4708
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 499 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 499 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1327198-CRCW0805499KFKEA 6791456 6791456P 541-499KCCT-ND 52-CRCW0805499KFKEA CRCW0805499KFKEA CRCW0805499KFKEA 53K0295 27W4708
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 125mW 150V Resistor Thick Film ResistorSeries:CRCW; Resistance:499kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 499K, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 499 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 499000 ohms 499000 ohms 499000 ohms 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details