Vishay Intertechnology, Inc. RES, TF, 499K, 1%, 1/10W, 0805 CRCW08054993F

Description
RES, TF, 499K, 1%, 1/10W, 0805
Request a Quote
Description
RES, TF, 499K, 1%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 499K, 1%, 1/10W, 0805 - CRCW08054993F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 499K, 1%, 1/10W, 0805
CRCW08054993F
RES, TF, 499K, 1%, 1/10W, 0805 CRCW08054993F
RES, TF, 499K, 1%, 1/10W, 0805

RES, TF, 499K, 1%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054993F
Product Name RES, TF, 499K, 1%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details