Vishay Intertechnology, Inc. RES-SMD, 49.9K, 1%, 0.1W, 0805 CRCW08054992FT

Description
RES-SMD, 49.9K, 1%, 0.1W, 0805
Request a Quote
Description
RES-SMD, 49.9K, 1%, 0.1W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-SMD, 49.9K, 1%, 0.1W, 0805 - CRCW08054992FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-SMD, 49.9K, 1%, 0.1W, 0805
CRCW08054992FT
RES-SMD, 49.9K, 1%, 0.1W, 0805 CRCW08054992FT
RES-SMD, 49.9K, 1%, 0.1W, 0805

RES-SMD, 49.9K, 1%, 0.1W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054992FT
Product Name RES-SMD, 49.9K, 1%, 0.1W, 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details