VISHAY INTERTECHNOLOGY, INC.
CRCW08054992FRT6 -- 49.9K 1% 1/8W 0805
Vishay Intertechnology, Inc.
49.9K 1% 1/8W 0805
CRCW08054992FRT6
Description
49.9K 1% 1/8W 0805
Request a Quote
Email Supplier
Description
49.9K 1% 1/8W 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08054992FRT6 |
|
Product Name
|
49.9K 1% 1/8W 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
ThroughHole
Resistance Range
68 ohms
Tolerance
10 +/- %
View Details
3 suppliers