Vishay Intertechnology, Inc. RSM, TKF 4.99K 1/8W 1% 08 CRCW08054991FT

Description
RSM, TKF 4.99K 1/8W 1% 08
Request a Quote
Description
RSM, TKF 4.99K 1/8W 1% 08
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 4.99K 1/8W 1% 08 - CRCW08054991FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 4.99K 1/8W 1% 08
CRCW08054991FT
RSM, TKF 4.99K 1/8W 1% 08 CRCW08054991FT
RSM, TKF 4.99K 1/8W 1% 08

RSM, TKF 4.99K 1/8W 1% 08

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054991FT
Product Name RSM, TKF 4.99K 1/8W 1% 08
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details