Vishay Intertechnology, Inc. RES, 4.99K OHM, 1%, 1/10W, 0805 CRCW08054991FRT2

Description
RES, 4.99Kohm, 1%, 1/10W, 0805
Request a Quote
Description
RES, 4.99Kohm, 1%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 4.99K OHM, 1%, 1/10W, 0805 - CRCW08054991FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 4.99K OHM, 1%, 1/10W, 0805
CRCW08054991FRT2
RES, 4.99K OHM, 1%, 1/10W, 0805 CRCW08054991FRT2
RES, 4.99Kohm, 1%, 1/10W, 0805

RES, 4.99Kohm, 1%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054991FRT2
Product Name RES, 4.99K OHM, 1%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details