Vishay Intertechnology, Inc. RES 0805 4K99 0.1W 1% CRCW08054991F100RT1

Description
RES 0805 4K99 0.1W 1%
Request a Quote
Description
RES 0805 4K99 0.1W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0805 4K99 0.1W 1% - CRCW08054991F100RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0805 4K99 0.1W 1%
CRCW08054991F100RT1
RES 0805 4K99 0.1W 1% CRCW08054991F100RT1
RES 0805 4K99 0.1W 1%

RES 0805 4K99 0.1W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054991F100RT1
Product Name RES 0805 4K99 0.1W 1%
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers