Vishay Intertechnology, Inc. RES 4.99K OHM 1/10W 1% 0805 SMD CRCW08054991F

Description
RES 4.99Kohm 1/10W 1% 0805 SMD
Request a Quote
Description
RES 4.99Kohm 1/10W 1% 0805 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/10W 1% 0805 SMD - CRCW08054991F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/10W 1% 0805 SMD
CRCW08054991F
RES 4.99K OHM 1/10W 1% 0805 SMD CRCW08054991F
RES 4.99Kohm 1/10W 1% 0805 SMD

RES 4.99Kohm 1/10W 1% 0805 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054991F
Product Name RES 4.99K OHM 1/10W 1% 0805 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details