VISHAY INTERTECHNOLOGY, INC.
CRCW08054990F -- RES 499 OHM 1.% .1W SM
Vishay Intertechnology, Inc.
RES 499 OHM 1.% .1W SM
CRCW08054990F
Description
RES 499ohm 1.% .1W SM
Request a Quote
Email Supplier
Description
RES 499ohm 1.% .1W SM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08054990F |
|
Product Name
|
RES 499 OHM 1.% .1W SM |
|
Resistance Range
|
499 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
1 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
16200 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details