Vishay Precision Group Surface Mount Resistors CRCW080548K7FKEA

Description
Vishay CRCW080548K7FKEA
Request a Quote Datasheet
Description
Vishay CRCW080548K7FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791452P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791452P
Surface Mount Resistors 6791452P
Vishay CRCW080548K7FKEA

Vishay CRCW080548K7FKEA

Supplier's Site
Surface Mount Resistors - 1825098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825098
Surface Mount Resistors 1825098
Vishay CRCW080548K7FKEA

Vishay CRCW080548K7FKEA

Supplier's Site
Surface Mount Resistors - 1694701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694701
Surface Mount Resistors 1694701
Vishay CRCW080548K7FKEA

Vishay CRCW080548K7FKEA

Supplier's Site
RES 48.7K OHM 1/8W 1% 0805 SMD - CRCW080548K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/8W 1% 0805 SMD
CRCW080548K7FKEA
RES 48.7K OHM 1/8W 1% 0805 SMD CRCW080548K7FKEA
RES 48.7Kohm 1/8W 1% 0805 SMD

RES 48.7Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-48.7KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7KCCT-ND
Chip Resistor - Surface Mount 541-48.7KCCT-ND
48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7KCTR-ND
Chip Resistor - Surface Mount 541-48.7KCTR-ND
48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-48.7KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-48.7KCDKR-ND
Chip Resistor - Surface Mount 541-48.7KCDKR-ND
48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 48K7, 1%, 0.125W, 0805; Resistance Vishay - 53K0287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48K7, 1%, 0.125W, 0805; Resistance Vishay
53K0287
Res, Thick Film, 48K7, 1%, 0.125W, 0805; Resistance Vishay 53K0287
RES, THICK FILM, 48K7, 1%, 0.125W, 0805; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 48K7, 1%, 0.125W, 0805; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 48K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 48K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4559
Res, Thick Film, 48K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4559
RES, THICK FILM, 48K7, 1%, 0.125W, 0805, REEL; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 48K7, 1%, 0.125W, 0805, REEL; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080548K7FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080548K7FKEA
Resistors - Chip Resistor - Surface Mount CRCW080548K7FKEA
RES SMD 48.7K OHM 1% 1/8W 0805

RES SMD 48.7K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791452P 1694701 CRCW080548K7FKEA 541-48.7KCCT-ND 53K0287 CRCW080548K7FKEA
Product Name Surface Mount Resistors Surface Mount Resistors RES 48.7K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 48K7, 1%, 0.125W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 48700 ohms 48700 ohms 48700 ohms 48700 ohms
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details