Vishay Precision Group Chip Resistor - Surface Mount CRCW0805487RFKEA

Description
487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-487CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487CTR-ND
Chip Resistor - Surface Mount 541-487CTR-ND
487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487CCT-ND
Chip Resistor - Surface Mount 541-487CCT-ND
487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487CDKR-ND
Chip Resistor - Surface Mount 541-487CDKR-ND
487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

487 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791459
Surface Mount Resistors 6791459
Vishay CRCW0805487RFKEA

Vishay CRCW0805487RFKEA

Supplier's Site
RES 487 OHM 1/8W 1% 0805 SMD - CRCW0805487RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/8W 1% 0805 SMD
CRCW0805487RFKEA
RES 487 OHM 1/8W 1% 0805 SMD CRCW0805487RFKEA
RES 487ohm 1/8W 1% 0805 SMD

RES 487ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 487R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4562 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4562
Res, Thick Film, 487R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4562
RES, THICK FILM, 487R, 1%, 0.125W, 0805, REEL; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 487R, 1%, 0.125W, 0805, REEL; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 487R, 1%, 0.125W, 0805; Resistance Vishay - 53K0290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487R, 1%, 0.125W, 0805; Resistance Vishay
53K0290
Res, Thick Film, 487R, 1%, 0.125W, 0805; Resistance Vishay 53K0290
RES, THICK FILM, 487R, 1%, 0.125W, 0805; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 487R, 1%, 0.125W, 0805; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805487RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805487RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805487RFKEA
RES SMD 487 OHM 1% 1/8W 0805

RES SMD 487 OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805487RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805487RFKEA
Chip Resistor - Surface Mount CRCW0805487RFKEA
RES SMD 487 OHM 1% 1/8W 0805

RES SMD 487 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-487CTR-ND 6791459 CRCW0805487RFKEA 42K4562 53K0290 CRCW0805487RFKEA CRCW0805487RFKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 487 OHM 1/8W 1% 0805 SMD Res, Thick Film, 487R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 487R, 1%, 0.125W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 487 ohms 487 ohms 487 ohms 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details