Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:487kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805487KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:487kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:487kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:487kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805487KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:487kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805487KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:487kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805487KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:487kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:487kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-487KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KCCT-ND
Chip Resistor - Surface Mount 541-487KCCT-ND
487 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KCDKR-ND
Chip Resistor - Surface Mount 541-487KCDKR-ND
487 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-487KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-487KCTR-ND
Chip Resistor - Surface Mount 541-487KCTR-ND
487 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

487 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 487K OHM 1% 1/8W 0805 - 873-CRCW0805487KFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 487K OHM 1% 1/8W 0805
873-CRCW0805487KFKEA
RES SMD 487K OHM 1% 1/8W 0805 873-CRCW0805487KFKEA
RES SMD 487K OHM 1% 1/8W 0805

RES SMD 487K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 487K, 1%, 0.125W, 0805; Resistance Vishay - 53K0289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487K, 1%, 0.125W, 0805; Resistance Vishay
53K0289
Res, Thick Film, 487K, 1%, 0.125W, 0805; Resistance Vishay 53K0289
RES, THICK FILM, 487K, 1%, 0.125W, 0805; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 487K, 1%, 0.125W, 0805; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 487K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4561 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4561
Res, Thick Film, 487K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4561
RES, THICK FILM, 487K, 1%, 0.125W, 0805, REEL; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 487K, 1%, 0.125W, 0805, REEL; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805487KFKEA 541-487KCCT-ND 873-CRCW0805487KFKEA 53K0289
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:487kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount RES SMD 487K OHM 1% 1/8W 0805 Res, Thick Film, 487K, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176758-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details