VISHAY INTERTECHNOLOGY, INC.
CRCW08054873FRT1 -- RES, SM 487K 1/10W 1%
Vishay Intertechnology, Inc.
RES, SM 487K 1/10W 1%
CRCW08054873FRT1
Description
RES, SM 487K 1/10W 1%
Request a Quote
Email Supplier
Description
RES, SM 487K 1/10W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08054873FRT1 |
|
Product Name
|
RES, SM 487K 1/10W 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
4-SIP
Resistance Range
5.00E-4 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers