Vishay Intertechnology, Inc. RES, 0805, 1%, .1W, THK, 48.7K CRCW08054872FT

Description
RES, 0805, 1%, .1W, THK, 48.7K
Request a Quote
Description
RES, 0805, 1%, .1W, THK, 48.7K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0805, 1%, .1W, THK, 48.7K - CRCW08054872FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0805, 1%, .1W, THK, 48.7K
CRCW08054872FT
RES, 0805, 1%, .1W, THK, 48.7K CRCW08054872FT
RES, 0805, 1%, .1W, THK, 48.7K

RES, 0805, 1%, .1W, THK, 48.7K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054872FT
Product Name RES, 0805, 1%, .1W, THK, 48.7K
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details