Vishay Intertechnology, Inc. RES, TF, 4.87K, 1.0%, 10 CRCW08054871FRT1

Description
RES, TF, 4.87K, 1.0%, 10
Request a Quote
Description
RES, TF, 4.87K, 1.0%, 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 4.87K, 1.0%, 10 - CRCW08054871FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 4.87K, 1.0%, 10
CRCW08054871FRT1
RES, TF, 4.87K, 1.0%, 10 CRCW08054871FRT1
RES, TF, 4.87K, 1.0%, 10

RES, TF, 4.87K, 1.0%, 10

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054871FRT1
Product Name RES, TF, 4.87K, 1.0%, 10
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers