Vishay Precision Group Chip Resistor - Surface Mount CRCW080547R5FKTA

Description
RES SMD 47.5 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 47.5 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080547R5FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080547R5FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080547R5FKTADKR-ND
RES SMD 47.5 OHM 1% 1/8W 0805

RES SMD 47.5 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080547R5FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080547R5FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080547R5FKTACT-ND
RES SMD 47.5 OHM 1% 1/8W 0805

RES SMD 47.5 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080547R5FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080547R5FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080547R5FKTATR-ND
47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 47.5ohms 1% 100ppm - CRCW080547R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 47.5ohms 1% 100ppm
CRCW080547R5FKTA
Thick Film Resistors - SMD 1/8watt 47.5ohms 1% 100ppm CRCW080547R5FKTA
Thick Film Resistors - SMD 1/8watt 47.5ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 47.5ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW080547R5FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080547R5FKTA
Chip Resistor - Surface Mount CRCW080547R5FKTA
RES SMD 47.5 OHM 1% 1/8W 0805

RES SMD 47.5 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 47R5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5174
Res, Thick Film, 47R5, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5174
RES, THICK FILM, 47R5, 1%, 0.125W, 0805, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 47R5, 1%, 0.125W, 0805, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW080547R5FKTADKR-ND CRCW080547R5FKTA CRCW080547R5FKTA 07J5174
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 47.5ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 47R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details