Vishay Precision Group RES 47.5 OHM 1/8W 1% 0805 SMD CRCW080547R5FKEA

Description
RES 47.5ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 47.5ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/8W 1% 0805 SMD - CRCW080547R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/8W 1% 0805 SMD
CRCW080547R5FKEA
RES 47.5 OHM 1/8W 1% 0805 SMD CRCW080547R5FKEA
RES 47.5ohm 1/8W 1% 0805 SMD

RES 47.5ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-47.5CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5CCT-ND
Chip Resistor - Surface Mount 541-47.5CCT-ND
47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5CTR-ND
Chip Resistor - Surface Mount 541-47.5CTR-ND
47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-47.5CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-47.5CDKR-ND
Chip Resistor - Surface Mount 541-47.5CDKR-ND
47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-CRCW080547R5FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW080547R5FKEA
SMD 8W Resistor 52-CRCW080547R5FKEA
47.5R 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW080547R5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080547R5FKEA can be used for catalog matching and distributor lookup.

47.5R 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW080547R5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080547R5FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW080547R5FKEA
915903-CRCW080547R5FKEA
Chip Resistor - Surface Mount - CRCW080547R5FKEA 915903-CRCW080547R5FKEA
Manufacturer: Vishay Win Source Part Number: 915903-CRCW080547R5F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-47.5CDKR, D12/CRCW0805 100 47R5 1% ET1 E3, 541-47.5CCT, 541-47.5CTR

Manufacturer: Vishay
Win Source Part Number: 915903-CRCW080547R5FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 47.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-47.5CDKR, D12/CRCW0805 100 47R5 1% ET1 E3, 541-47.5CCT, 541-47.5CTR

Buy Now Datasheet
Surface Mount Resistors - 6791440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791440
Surface Mount Resistors 6791440
Vishay CRCW080547R5FKEA

Vishay CRCW080547R5FKEA

Supplier's Site
Surface Mount Resistors - 6791440P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791440P
Surface Mount Resistors 6791440P
Vishay CRCW080547R5FKEA

Vishay CRCW080547R5FKEA

Supplier's Site
Surface Mount Resistors - 1694698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694698
Surface Mount Resistors 1694698
Vishay CRCW080547R5FKEA

Vishay CRCW080547R5FKEA

Supplier's Site
Surface Mount Resistors - 1825228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825228
Surface Mount Resistors 1825228
Vishay CRCW080547R5FKEA

Vishay CRCW080547R5FKEA

Supplier's Site
Res, Thick Film, 47R5, 1%, 0.125W, 0805; Resistance Vishay - 53K0281 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 0.125W, 0805; Resistance Vishay
53K0281
Res, Thick Film, 47R5, 1%, 0.125W, 0805; Resistance Vishay 53K0281
RES, THICK FILM, 47R5, 1%, 0.125W, 0805; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47R5, 1%, 0.125W, 0805; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47R5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0282
Res, Thick Film, 47R5, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0282
RES, THICK FILM, 47R5, 1%, 0.125W, 0805, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 47R5, 1%, 0.125W, 0805, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080547R5FKEA 541-47.5CCT-ND 52-CRCW080547R5FKEA 915903-CRCW080547R5FKEA 6791440 6791440P 53K0281
Product Name RES 47.5 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount - CRCW080547R5FKEA Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 47R5, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details