Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 47ohms 5% CRCW080547R0JNTB

Description
Thick Film Resistors - SMD 1/8watt 47ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 47ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 47ohms 5% - CRCW080547R0JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 47ohms 5%
CRCW080547R0JNTB
Thick Film Resistors - SMD 1/8watt 47ohms 5% CRCW080547R0JNTB
Thick Film Resistors - SMD 1/8watt 47ohms 5%

Thick Film Resistors - SMD 1/8watt 47ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080547R0JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080547R0JNTB-ND
Chip Resistor - Surface Mount CRCW080547R0JNTB-ND
47 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 47 5% 200 Rt5 Rohs Compliant Vishay - 49P1218 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 47 5% 200 Rt5 Rohs Compliant Vishay
49P1218
Crcw0805 47 5% 200 Rt5 Rohs Compliant Vishay 49P1218
CRCW0805 47 5% 200 RT5 ROHS COMPLIANT: NO

CRCW0805 47 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080547R0JNTB CRCW080547R0JNTB-ND 49P1218
Product Name Thick Film Resistors - SMD 1/8watt 47ohms 5% Chip Resistor - Surface Mount Crcw0805 47 5% 200 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2614FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details