Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080547R0JNTA

Description
47 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080547R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080547R0JNTA-ND
Chip Resistor - Surface Mount CRCW080547R0JNTA-ND
47 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 47 OHM 1/8W 5% 0805 SMD - CRCW080547R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/8W 5% 0805 SMD
CRCW080547R0JNTA
RES 47 OHM 1/8W 5% 0805 SMD CRCW080547R0JNTA
RES 47ohm 1/8W 5% 0805 SMD

RES 47ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080547R0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080547R0JNTA
Chip Resistor - Surface Mount CRCW080547R0JNTA
RES SMD 47 OHM 5% 1/8W 0805

RES SMD 47 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080547R0JNTA-ND CRCW080547R0JNTA CRCW080547R0JNTA
Product Name Chip Resistor - Surface Mount RES 47 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details