Vishay Intertechnology, Inc. RESISTOR: 47.0 OHM, 1/10W, 1%, PACKAGE 0805 CRCW080547R0F

Description
RESISTOR: 47.0ohm, 1/10W, 1%, PACKAGE 0805
Request a Quote
Description
RESISTOR: 47.0ohm, 1/10W, 1%, PACKAGE 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR: 47.0 OHM, 1/10W, 1%, PACKAGE 0805 - CRCW080547R0F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR: 47.0 OHM, 1/10W, 1%, PACKAGE 0805
CRCW080547R0F
RESISTOR: 47.0 OHM, 1/10W, 1%, PACKAGE 0805 CRCW080547R0F
RESISTOR: 47.0ohm, 1/10W, 1%, PACKAGE 0805

RESISTOR: 47.0ohm, 1/10W, 1%, PACKAGE 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080547R0F
Product Name RESISTOR: 47.0 OHM, 1/10W, 1%, PACKAGE 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details