Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080547M0JPTAHR

Description
47 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
47 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080547M0JPTAHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080547M0JPTAHRTR-ND
Chip Resistor - Surface Mount 541-CRCW080547M0JPTAHRTR-ND
47 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

47 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080547M0JPTAHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080547M0JPTAHRCT-ND
Chip Resistor - Surface Mount 541-CRCW080547M0JPTAHRCT-ND
RES SMD 47M OHM 5% 1/8W 0805

RES SMD 47M OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080547M0JPTAHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080547M0JPTAHRDKR-ND
Chip Resistor - Surface Mount 541-CRCW080547M0JPTAHRDKR-ND
RES SMD 47M OHM 5% 1/8W 0805

RES SMD 47M OHM 5% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/3watt 47ohms 1% 100ppm High Power - CRCW080547M0JPTAHR - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/3watt 47ohms 1% 100ppm High Power
CRCW080547M0JPTAHR
Thick Film Resistors - SMD 1/3watt 47ohms 1% 100ppm High Power CRCW080547M0JPTAHR
Thick Film Resistors - SMD 1/3watt 47ohms 1% 100ppm High Power

Thick Film Resistors - SMD 1/3watt 47ohms 1% 100ppm High Power

Supplier's Site
Resistor, Thick Film, 47Mohm, 125Mw, 5%, Full Reel; Resistance Vishay - 84R1472 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Mohm, 125Mw, 5%, Full Reel; Resistance Vishay
84R1472
Resistor, Thick Film, 47Mohm, 125Mw, 5%, Full Reel; Resistance Vishay 84R1472
RESISTOR, THICK FILM, 47MOHM, 125mW, 5%, FULL REEL; Resistance:47Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 47MOHM, 125mW, 5%, FULL REEL; Resistance:47Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 47M, 5%, 0.125W, 0805; Resistance Vishay - 84R1471 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47M, 5%, 0.125W, 0805; Resistance Vishay
84R1471
Res, Thick Film, 47M, 5%, 0.125W, 0805; Resistance Vishay 84R1471
RES, THICK FILM, 47M, 5%, 0.125W, 0805; Resistance:47Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 47M, 5%, 0.125W, 0805; Resistance:47Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW080547M0JPTAHRTR-ND CRCW080547M0JPTAHR 84R1472 84R1471
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/3watt 47ohms 1% 100ppm High Power Resistor, Thick Film, 47Mohm, 125Mw, 5%, Full Reel; Resistance Vishay Res, Thick Film, 47M, 5%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 1 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details