Vishay Precision Group Thick Film Resistors - SMD 1/8watt 47.5Kohms 1% CRCW080547K5FKEB

Description
Thick Film Resistors - SMD 1/8watt 47.5Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 47.5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 47.5Kohms 1% - CRCW080547K5FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 47.5Kohms 1%
CRCW080547K5FKEB
Thick Film Resistors - SMD 1/8watt 47.5Kohms 1% CRCW080547K5FKEB
Thick Film Resistors - SMD 1/8watt 47.5Kohms 1%

Thick Film Resistors - SMD 1/8watt 47.5Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080547K5FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080547K5FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080547K5FKEBTR-ND
47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080547K5FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080547K5FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080547K5FKEBCT-ND
RES SMD 47.5K OHM 1% 1/8W 0805

RES SMD 47.5K OHM 1% 1/8W 0805

Buy Now Datasheet
D12/crcw0805 100 47K5 1% Et5 E3 Vishay - 79AH0341 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 47K5 1% Et5 E3 Vishay
79AH0341
D12/crcw0805 100 47K5 1% Et5 E3 Vishay 79AH0341
D12/CRCW0805 100 47K5 1% ET5 E3

D12/CRCW0805 100 47K5 1% ET5 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080547K5FKEB 541-CRCW080547K5FKEBTR-ND 79AH0341
Product Name Thick Film Resistors - SMD 1/8watt 47.5Kohms 1% Chip Resistor - Surface Mount D12/crcw0805 100 47K5 1% Et5 E3 Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details