Vishay Precision Group Surface Mount Resistors CRCW0805475RFKEA

Description
Vishay CRCW0805475RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805475RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791430
Surface Mount Resistors 6791430
Vishay CRCW0805475RFKEA

Vishay CRCW0805475RFKEA

Supplier's Site
Surface Mount Resistors - 6791430P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791430P
Surface Mount Resistors 6791430P
Vishay CRCW0805475RFKEA

Vishay CRCW0805475RFKEA

Supplier's Site
Surface Mount Resistors - 1694695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694695
Surface Mount Resistors 1694695
Vishay CRCW0805475RFKEA

Vishay CRCW0805475RFKEA

Supplier's Site
Surface Mount Resistors - 1825170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825170
Surface Mount Resistors 1825170
Vishay CRCW0805475RFKEA

Vishay CRCW0805475RFKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805475RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805475RFKEA
Thick Film ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805475RFKEA
Thick Film ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Chip Resistor - Surface Mount - 541-475CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475CDKR-ND
Chip Resistor - Surface Mount 541-475CDKR-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475CCT-ND
Chip Resistor - Surface Mount 541-475CCT-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-475CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-475CTR-ND
Chip Resistor - Surface Mount 541-475CTR-ND
475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

475 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 475R, 1%, 0.125W, 0805; Resistance Vishay - 53K0286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475R, 1%, 0.125W, 0805; Resistance Vishay
53K0286
Res, Thick Film, 475R, 1%, 0.125W, 0805; Resistance Vishay 53K0286
RES, THICK FILM, 475R, 1%, 0.125W, 0805; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 475R, 1%, 0.125W, 0805; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 475R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4558 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 475R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4558
Res, Thick Film, 475R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4558
RES, THICK FILM, 475R, 1%, 0.125W, 0805, REEL; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 475R, 1%, 0.125W, 0805, REEL; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 475 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5500 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 475 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5500
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 475 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5500
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 475 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 475 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791430 6791430P CRCW0805475RFKEA 541-475CDKR-ND 53K0286 42K4558 61M5500
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:475ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Chip Resistor - Surface Mount Res, Thick Film, 475R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 475R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 475 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data