0805 Thick Film Chip Resistor, 475kR, 1%, 150V, 125mW, SMD Product overview: CRCW0805475KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805475KFKEA can be used for catalog matching and distributor lookup.
475 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
475 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
475 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 475K OHM 1% 1/8W 0805
RES, THICK FILM, 475K, 1%, 0.125W, 0805, REEL; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 475K, 1%, 0.125W, 0805; Resistance:475kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-CRCW0805475KFKEA | 6791437 | 6791437P | CRCW0805475KFKEA | 541-475KCDKR-ND | CRCW0805475KFKEA | 42K4557 |
| Product Name | SMD 150V 125mW Resistor | Surface Mount Resistors | Surface Mount Resistors | CRCW0805475KFKEA | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 475K, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Technology / Construction | THICK FILM | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 475000 ohms | 475000 ohms | 475000 ohms | 475000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Operating DC Voltage | 150 volts | ||||||
| Operating AC Voltage | 150 volts |