Vishay Intertechnology, Inc. RES-475K 0.1W 1% THICK FILM CRCW08054753FRT1

Description
RES-475K 0.1W 1% THICK FILM
Request a Quote
Description
RES-475K 0.1W 1% THICK FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-475K 0.1W 1% THICK FILM - CRCW08054753FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-475K 0.1W 1% THICK FILM
CRCW08054753FRT1
RES-475K 0.1W 1% THICK FILM CRCW08054753FRT1
RES-475K 0.1W 1% THICK FILM

RES-475K 0.1W 1% THICK FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054753FRT1
Product Name RES-475K 0.1W 1% THICK FILM
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers