Vishay Intertechnology, Inc. RES 47.5K OHM 1/8W 1% 0805 SMD CRCW08054752FT

Description
RES 47.5Kohm 1/8W 1% 0805 SMD
Request a Quote
Description
RES 47.5Kohm 1/8W 1% 0805 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/8W 1% 0805 SMD - CRCW08054752FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/8W 1% 0805 SMD
CRCW08054752FT
RES 47.5K OHM 1/8W 1% 0805 SMD CRCW08054752FT
RES 47.5Kohm 1/8W 1% 0805 SMD

RES 47.5Kohm 1/8W 1% 0805 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054752FT
Product Name RES 47.5K OHM 1/8W 1% 0805 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details