Vishay Intertechnology, Inc. RESISTOR, 0805, 4.75K, 1% CRCW08054751FT

Description
RESISTOR, 0805, 4.75K, 1%
Request a Quote
Description
RESISTOR, 0805, 4.75K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0805, 4.75K, 1% - CRCW08054751FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 4.75K, 1%
CRCW08054751FT
RESISTOR, 0805, 4.75K, 1% CRCW08054751FT
RESISTOR, 0805, 4.75K, 1%

RESISTOR, 0805, 4.75K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054751FT
Product Name RESISTOR, 0805, 4.75K, 1%
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details