VISHAY INTERTECHNOLOGY, INC.
CRCW08054751FRT2 -- 4.75K 1% 100PPM TF
Vishay Intertechnology, Inc.
4.75K 1% 100PPM TF
CRCW08054751FRT2
Description
4.75K 1% 100PPM TF
Request a Quote
Email Supplier
Description
4.75K 1% 100PPM TF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08054751FRT2 |
|
Product Name
|
4.75K 1% 100PPM TF |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
140000 ohms
View Details
2 suppliers