Vishay Intertechnology, Inc. RESISTOR, 0805, 4.75K, 1% CRCW08054751FRT1

Description
RESISTOR, 0805, 4.75K, 1%
Request a Quote
Description
RESISTOR, 0805, 4.75K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0805, 4.75K, 1% - CRCW08054751FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 4.75K, 1%
CRCW08054751FRT1
RESISTOR, 0805, 4.75K, 1% CRCW08054751FRT1
RESISTOR, 0805, 4.75K, 1%

RESISTOR, 0805, 4.75K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054751FRT1
Product Name RESISTOR, 0805, 4.75K, 1%
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details