Vishay Intertechnology, Inc. RES, 47K, 0805, 1/10W, 5%, 200PPM CRCW0805473J

Description
RES, 47K, 0805, 1/10W, 5%, 200PPM
Request a Quote
Description
RES, 47K, 0805, 1/10W, 5%, 200PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 47K, 0805, 1/10W, 5%, 200PPM - CRCW0805473J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 47K, 0805, 1/10W, 5%, 200PPM
CRCW0805473J
RES, 47K, 0805, 1/10W, 5%, 200PPM CRCW0805473J
RES, 47K, 0805, 1/10W, 5%, 200PPM

RES, 47K, 0805, 1/10W, 5%, 200PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805473J
Product Name RES, 47K, 0805, 1/10W, 5%, 200PPM
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers