Vishay Intertechnology, Inc. RES SMC0805 4.7K OHM 1/8W CRCW0805472JRT2

Description
RES SMC0805 4.7Kohm 1/8W
Request a Quote
Description
RES SMC0805 4.7Kohm 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMC0805 4.7K OHM 1/8W - CRCW0805472JRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMC0805 4.7K OHM 1/8W
CRCW0805472JRT2
RES SMC0805 4.7K OHM 1/8W CRCW0805472JRT2
RES SMC0805 4.7Kohm 1/8W

RES SMC0805 4.7Kohm 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805472JRT2
Product Name RES SMC0805 4.7K OHM 1/8W
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details