Vishay Intertechnology, Inc. RES, 4K7 0.100W 2% METAL SM0805 CRCW0805472JRT

Description
RES, 4K7 0.100W 2% METAL SM0805
Request a Quote
Description
RES, 4K7 0.100W 2% METAL SM0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 4K7 0.100W 2% METAL SM0805 - CRCW0805472JRT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 4K7 0.100W 2% METAL SM0805
CRCW0805472JRT
RES, 4K7 0.100W 2% METAL SM0805 CRCW0805472JRT
RES, 4K7 0.100W 2% METAL SM0805

RES, 4K7 0.100W 2% METAL SM0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805472JRT
Product Name RES, 4K7 0.100W 2% METAL SM0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers