Vishay Intertechnology, Inc. RES, 0805, 5%, .1W, 470 CRCW0805471JRT1E3

Description
RES, 0805, 5%, .1W, 470
Request a Quote
Description
RES, 0805, 5%, .1W, 470
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0805, 5%, .1W, 470 - CRCW0805471JRT1E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0805, 5%, .1W, 470
CRCW0805471JRT1E3
RES, 0805, 5%, .1W, 470 CRCW0805471JRT1E3
RES, 0805, 5%, .1W, 470

RES, 0805, 5%, .1W, 470

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805471JRT1E3
Product Name RES, 0805, 5%, .1W, 470
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details