Vishay Intertechnology, Inc. RES 470 OHM 1/8W 5% 0805 SMD CRCW0805470RJNTA

Description
RES 470ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 470ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/8W 5% 0805 SMD - CRCW0805470RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/8W 5% 0805 SMD
CRCW0805470RJNTA
RES 470 OHM 1/8W 5% 0805 SMD CRCW0805470RJNTA
RES 470ohm 1/8W 5% 0805 SMD

RES 470ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3025-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3025-6-ND
Chip Resistor - Surface Mount 541-3025-6-ND
470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3025-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3025-2-ND
Chip Resistor - Surface Mount 541-3025-2-ND
470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3025-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3025-1-ND
Chip Resistor - Surface Mount 541-3025-1-ND
470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805470RJNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805470RJNTA
Resistors - Chip Resistor - Surface Mount CRCW0805470RJNTA
RES SMD 470 OHM 5% 1/8W 0805

RES SMD 470 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0805470RJNTA 541-3025-6-ND CRCW0805470RJNTA
Product Name RES 470 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details