Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 470ohms 5% CRCW0805470RJNEB

Description
Thick Film Resistors - SMD 1/8watt 470ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 470ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 470ohms 5% - CRCW0805470RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 470ohms 5%
CRCW0805470RJNEB
Thick Film Resistors - SMD 1/8watt 470ohms 5% CRCW0805470RJNEB
Thick Film Resistors - SMD 1/8watt 470ohms 5%

Thick Film Resistors - SMD 1/8watt 470ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805470RJNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805470RJNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0805470RJNEBCT-ND
RES SMD 470 OHM 5% 1/8W 0805

RES SMD 470 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805470RJNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805470RJNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0805470RJNEBTR-ND
470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 470R 5% Et5 E3 Rohs Compliant Vishay - 49P1226 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 470R 5% Et5 E3 Rohs Compliant Vishay
49P1226
D12/crcw0805 200 470R 5% Et5 E3 Rohs Compliant Vishay 49P1226
D12/CRCW0805 200 470R 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 470R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805470RJNEB 541-CRCW0805470RJNEBCT-ND 49P1226
Product Name Thick Film Resistors - SMD 1/8watt 470ohms 5% Chip Resistor - Surface Mount D12/crcw0805 200 470R 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details