Vishay Intertechnology, Inc. RES 470 OHM .33W 5% 0805 SMD CRCW0805470RJNEAHP

Description
RES 470ohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 470ohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM .33W 5% 0805 SMD - CRCW0805470RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM .33W 5% 0805 SMD
CRCW0805470RJNEAHP
RES 470 OHM .33W 5% 0805 SMD CRCW0805470RJNEAHP
RES 470ohm .33W 5% 0805 SMD

RES 470ohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-470TACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470TACT-ND
Chip Resistor - Surface Mount 541-470TACT-ND
470 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470TATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470TATR-ND
Chip Resistor - Surface Mount 541-470TATR-ND
470 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470TADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470TADKR-ND
Chip Resistor - Surface Mount 541-470TADKR-ND
470 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805470RJNEAHP 541-470TACT-ND
Product Name RES 470 OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers