Vishay Precision Group Resistance Vishay CRCW0805470RJNEA.

Description
Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Temperature Coefficient:± 200ppm/KRoHS Compliant: Yes
Description
Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Temperature Coefficient:± 200ppm/KRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 25AC7796 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7796
Resistance Vishay 25AC7796
Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Temperature Coefficient:± 200ppm/KRoHS Compliant: Yes

Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Temperature Coefficient:± 200ppm/KRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7796
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details