Vishay Precision Group SMD 125mW 150V Resistor CRCW0805470RJNEA

Description
0805 Thick Film Resistor, 470R, 5%, 125mW, 150V, SMD Product overview: CRCW0805470RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805470RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 470R, 5%, 125mW, 150V, SMD Product overview: CRCW0805470RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805470RJNEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125mW 150V Resistor - 52-CRCW0805470RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-CRCW0805470RJNEA
SMD 125mW 150V Resistor 52-CRCW0805470RJNEA
0805 Thick Film Resistor, 470R, 5%, 125mW, 150V, SMD Product overview: CRCW0805470RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805470RJNEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 470R, 5%, 125mW, 150V, SMD Product overview: CRCW0805470RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805470RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-470ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470ACT-ND
Chip Resistor - Surface Mount 541-470ACT-ND
470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470ATR-ND
Chip Resistor - Surface Mount 541-470ATR-ND
470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470ADKR-ND
Chip Resistor - Surface Mount 541-470ADKR-ND
470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES THKF 0805 .125W 5% 470 OHM ROHS - CRCW0805470RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES THKF 0805 .125W 5% 470 OHM ROHS
CRCW0805470RJNEA
RES THKF 0805 .125W 5% 470 OHM ROHS CRCW0805470RJNEA
RES THKF 0805 .125W 5% 470ohm ROHS

RES THKF 0805 .125W 5% 470ohm ROHS

Supplier's Site
RESISTOR,THICK FILM,470 OHM,5%,1/8W,200PPM,SMD,TR - 70203818 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THICK FILM,470 OHM,5%,1/8W,200PPM,SMD,TR
70203818
RESISTOR,THICK FILM,470 OHM,5%,1/8W,200PPM,SMD,TR 70203818
RESISTOR,THICK FILM,470 OHM,5%,1/8W,200PPM,S MD,TR

RESISTOR,THICK FILM,470 OHM,5%,1/8W,200PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805470RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805470RJNEA
Chip Resistor - Surface Mount CRCW0805470RJNEA
RES SMD 470 OHM 5% 1/8W 0805

RES SMD 470 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 470R, 5%, 0.125W, 0805; Resistance Vishay - 59M8584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.125W, 0805; Resistance Vishay
59M8584
Res, Thick Film, 470R, 5%, 0.125W, 0805; Resistance Vishay 59M8584
RES, THICK FILM, 470R, 5%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 66F9046 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 5%, 0.125W, 0805, Reel; Resistance Vishay
66F9046
Res, Thick Film, 470R, 5%, 0.125W, 0805, Reel; Resistance Vishay 66F9046
RES, THICK FILM, 470R, 5%, 0.125W, 0805, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470R, 5%, 0.125W, 0805, REEL; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW0805470RJNEA 541-470ACT-ND CRCW0805470RJNEA 70203818 CRCW0805470RJNEA 59M8584 66F9046
Product Name SMD 125mW 150V Resistor Chip Resistor - Surface Mount RES THKF 0805 .125W 5% 470 OHM ROHS RESISTOR,THICK FILM,470 OHM,5%,1/8W,200PPM,SMD,TR Chip Resistor - Surface Mount Res, Thick Film, 470R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 470R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614969-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details