Vishay Precision Group Vishay/DaleThick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm CRCW0805470RFKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm - CRCW0805470RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm
CRCW0805470RFKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm CRCW0805470RFKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm

Vishay/DaleThick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805470RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805470RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0805470RFKEBTR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805470RFKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805470RFKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805470RFKEBDKR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805470RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805470RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0805470RFKEBCT-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 470R, 1%, 0.125W, 0805; Resistance Vishay - 26R4049 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.125W, 0805; Resistance Vishay
26R4049
Res, Thick Film, 470R, 1%, 0.125W, 0805; Resistance Vishay 26R4049
RES, THICK FILM, 470R, 1%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805470RFKEB 541-CRCW0805470RFKEBTR-ND 26R4049
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 470R, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details