Vishay Precision Group Thick Film Resistors - SMD 1/3watt 470ohms 1% 100ppm High Power CRCW0805470RFKEAHP

Description
Thick Film Resistors - SMD 1/3watt 470ohms 1% 100ppm High Power
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/3watt 470ohms 1% 100ppm High Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/3watt 470ohms 1% 100ppm High Power - CRCW0805470RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/3watt 470ohms 1% 100ppm High Power
CRCW0805470RFKEAHP
Thick Film Resistors - SMD 1/3watt 470ohms 1% 100ppm High Power CRCW0805470RFKEAHP
Thick Film Resistors - SMD 1/3watt 470ohms 1% 100ppm High Power

Thick Film Resistors - SMD 1/3watt 470ohms 1% 100ppm High Power

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1338543-CRCW0805470RFKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338543-CRCW0805470RFKEAHP
Resistors - Chip Resistor - Surface Mount 1338543-CRCW0805470RFKEAHP
Win Source Part Number: 1338543-CRCW0805470R FKEAHP Category: Resistors - Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0805

Win Source Part Number: 1338543-CRCW0805470RFKEAHP
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470TCT-ND
Chip Resistor - Surface Mount 541-470TCT-ND
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470TTR-ND
Chip Resistor - Surface Mount 541-470TTR-ND
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470TDKR-ND
Chip Resistor - Surface Mount 541-470TDKR-ND
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 0.5W 150V Resistor - 52-CRCW0805470RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 150V Resistor
52-CRCW0805470RFKEAHP
SMD 0.5W 150V Resistor 52-CRCW0805470RFKEAHP
0805 Thick Film Resistor, 470R, 1%, 0.5W, 150V, SMD Product overview: CRCW0805470RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805470RFKEAH P can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 470R, 1%, 0.5W, 150V, SMD Product overview: CRCW0805470RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805470RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, 470R, 1%, 0.5W, 0805; Resistance Vishay - 24T7292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470R, 1%, 0.5W, 0805; Resistance Vishay
24T7292
Res, Aec-Q200, 470R, 1%, 0.5W, 0805; Resistance Vishay 24T7292
RES, AEC-Q200, 470R, 1%, 0.5W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 470R, 1%, 0.5W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 470R, 1%, 0.5W, 0805; Resistance Vishay - 65AC3432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470R, 1%, 0.5W, 0805; Resistance Vishay
65AC3432
Res, Aec-Q200, 470R, 1%, 0.5W, 0805; Resistance Vishay 65AC3432
RES, AEC-Q200, 470R, 1%, 0.5W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 470R, 1%, 0.5W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805470RFKEAHP 1338543-CRCW0805470RFKEAHP 541-470TCT-ND 52-CRCW0805470RFKEAHP 24T7292
Product Name Thick Film Resistors - SMD 1/3watt 470ohms 1% 100ppm High Power Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 0.5W 150V Resistor Res, Aec-Q200, 470R, 1%, 0.5W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers