Vishay Precision Group Surface Mount Resistors CRCW0805470RFKEA

Description
Vishay CRCW0805470RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805470RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791428
Surface Mount Resistors 6791428
Vishay CRCW0805470RFKEA

Vishay CRCW0805470RFKEA

Supplier's Site
Surface Mount Resistors - 6791428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791428P
Surface Mount Resistors 6791428P
Vishay CRCW0805470RFKEA

Vishay CRCW0805470RFKEA

Supplier's Site
Surface Mount Resistors - 1694694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694694
Surface Mount Resistors 1694694
Vishay CRCW0805470RFKEA

Vishay CRCW0805470RFKEA

Supplier's Site
Surface Mount Resistors - 1825159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825159
Surface Mount Resistors 1825159
Vishay CRCW0805470RFKEA

Vishay CRCW0805470RFKEA

Supplier's Site
SMD 470 Ohm 125mW 150V Resistor - 52-CRCW0805470RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 Ohm 125mW 150V Resistor
52-CRCW0805470RFKEA
SMD 470 Ohm 125mW 150V Resistor 52-CRCW0805470RFKEA
470 Ohm 1% 0805 Thick Film Resistor, 125mW, 150V, SMD Product overview: CRCW0805470RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805470RFKEA can be used for catalog matching and distributor lookup.

470 Ohm 1% 0805 Thick Film Resistor, 125mW, 150V, SMD Product overview: CRCW0805470RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805470RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805470RFKEA - 867205-CRCW0805470RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805470RFKEA
867205-CRCW0805470RFKEA
Chip Resistor - Surface Mount - CRCW0805470RFKEA 867205-CRCW0805470RFKEA
Manufacturer: Vishay Win Source Part Number: 867205-CRCW0805470RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-470CCT, D12/CRCW0805 100 470R 1% ET1 E3, 541-470CTR, 541-470CDKR

Manufacturer: Vishay
Win Source Part Number: 867205-CRCW0805470RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-470CCT, D12/CRCW0805 100 470R 1% ET1 E3, 541-470CTR, 541-470CDKR

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm - CRCW0805470RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm
CRCW0805470RFKEA
Thick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm CRCW0805470RFKEA
Thick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-470CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470CDKR-ND
Chip Resistor - Surface Mount 541-470CDKR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470CTR-ND
Chip Resistor - Surface Mount 541-470CTR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470CCT-ND
Chip Resistor - Surface Mount 541-470CCT-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805470RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805470RFKEA
Chip Resistor - Surface Mount CRCW0805470RFKEA
RES SMD 470 OHM 1% 1/8W 0805

RES SMD 470 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 470R, 1%, 0.125W, 0805; Resistance Vishay - 53K0284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.125W, 0805; Resistance Vishay
53K0284
Res, Thick Film, 470R, 1%, 0.125W, 0805; Resistance Vishay 53K0284
RES, THICK FILM, 470R, 1%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.125W, 0805; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5499 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5499
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5499
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 470 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6791428 6791428P 52-CRCW0805470RFKEA 867205-CRCW0805470RFKEA CRCW0805470RFKEA 541-470CDKR-ND CRCW0805470RFKEA 53K0284 61M5499
Product Name Surface Mount Resistors Surface Mount Resistors SMD 470 Ohm 125mW 150V Resistor Chip Resistor - Surface Mount - CRCW0805470RFKEA Thick Film Resistors - SMD 1/8watt 470ohms 1% 100ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 470R, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 470 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details