Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 470Kohms 5% CRCW0805470KJNTB

Description
Thick Film Resistors - SMD 1/8watt 470Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 470Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 470Kohms 5% - CRCW0805470KJNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 470Kohms 5%
CRCW0805470KJNTB
Thick Film Resistors - SMD 1/8watt 470Kohms 5% CRCW0805470KJNTB
Thick Film Resistors - SMD 1/8watt 470Kohms 5%

Thick Film Resistors - SMD 1/8watt 470Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805470KJNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805470KJNTB-ND
Chip Resistor - Surface Mount CRCW0805470KJNTB-ND
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 470K 5% 200 Rt5 Rohs Compliant Vishay - 49P1224 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 470K 5% 200 Rt5 Rohs Compliant Vishay
49P1224
Crcw0805 470K 5% 200 Rt5 Rohs Compliant Vishay 49P1224
CRCW0805 470K 5% 200 RT5 ROHS COMPLIANT: NO

CRCW0805 470K 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805470KJNTB CRCW0805470KJNTB-ND 49P1224
Product Name Thick Film Resistors - SMD 1/8watt 470Kohms 5% Chip Resistor - Surface Mount Crcw0805 470K 5% 200 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 470000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details