Vishay Precision Group Chip Resistor - Surface Mount CRCW0805470KJNEA

Description
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-470KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KACT-ND
Chip Resistor - Surface Mount 541-470KACT-ND
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KATR-ND
Chip Resistor - Surface Mount 541-470KATR-ND
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KADKR-ND
Chip Resistor - Surface Mount 541-470KADKR-ND
470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Series:CRCW; Resistance:470kohm; Resistance Tolerance:+/-5%; Power Rating:125mW; Operating Tempera... - CRCW0805470KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:470kohm; Resistance Tolerance:+/-5%; Power Rating:125mW; Operating Tempera...
CRCW0805470KJNEA
Series:CRCW; Resistance:470kohm; Resistance Tolerance:+/-5%; Power Rating:125mW; Operating Tempera... CRCW0805470KJNEA
Series:CRCW; Resistance:470kohm; Resistance Tolerance:+/-5%; Power Rating:125mW; Operating Tempera...

Series:CRCW; Resistance:470kohm; Resistance Tolerance:+/-5%; Power Rating:125mW; Operating Tempera...

Supplier's Site
Res, Thick Film, 470K, 5%, 0.125W, 0805; Resistance Vishay - 59M6916 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 0.125W, 0805; Resistance Vishay
59M6916
Res, Thick Film, 470K, 5%, 0.125W, 0805; Resistance Vishay 59M6916
RES, THICK FILM, 470K, 5%, 0.125W, 0805; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 0.125W, 0805; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 470K, 5%, 0.125W, 0805, Reel; Resistance Vishay - 28K0214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 0.125W, 0805, Reel; Resistance Vishay
28K0214
Res, Thick Film, 470K, 5%, 0.125W, 0805, Reel; Resistance Vishay 28K0214
RES, THICK FILM, 470K, 5%, 0.125W, 0805, REEL; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 0.125W, 0805, REEL; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-470KACT-ND CRCW0805470KJNEA 59M6916
Product Name Chip Resistor - Surface Mount Series:CRCW; Resistance:470kohm; Resistance Tolerance:+/-5%; Power Rating:125mW; Operating Tempera... Res, Thick Film, 470K, 5%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614970-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers