Vishay Precision Group Automotive 125mW 150V Resistor CRCW0805470KFKEA

Description
0805 Thick Film Resistor, 470kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805470KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805470KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 470kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805470KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805470KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 125mW 150V Resistor - 52-CRCW0805470KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW0805470KFKEA
Automotive 125mW 150V Resistor 52-CRCW0805470KFKEA
0805 Thick Film Resistor, 470kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805470KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805470KFKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 470kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805470KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805470KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-470KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KCCT-ND
Chip Resistor - Surface Mount 541-470KCCT-ND
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KCTR-ND
Chip Resistor - Surface Mount 541-470KCTR-ND
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KCDKR-ND
Chip Resistor - Surface Mount 541-470KCDKR-ND
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 470K OHM 1/8W 1% 0805 SMD - CRCW0805470KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/8W 1% 0805 SMD
CRCW0805470KFKEA
RES 470K OHM 1/8W 1% 0805 SMD CRCW0805470KFKEA
RES 470Kohm 1/8W 1% 0805 SMD

RES 470Kohm 1/8W 1% 0805 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805470KFKEA
730382-CRCW0805470KFKEA
Chip Resistor - Surface Mount - CRCW0805470KFKEA 730382-CRCW0805470KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 730382-CRCW0805470KF KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 470 kOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Vishay Dale
Win Source Part Number: 730382-CRCW0805470KFKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 kOhms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.125W, 1/8W
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
Surface Mount Resistors - 6791424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791424
Surface Mount Resistors 6791424
Vishay CRCW0805470KFKEA

Vishay CRCW0805470KFKEA

Supplier's Site
Surface Mount Resistors - 6791424P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791424P
Surface Mount Resistors 6791424P
Vishay CRCW0805470KFKEA

Vishay CRCW0805470KFKEA

Supplier's Site
Surface Mount Resistors - 1694693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694693
Surface Mount Resistors 1694693
Vishay CRCW0805470KFKEA

Vishay CRCW0805470KFKEA

Supplier's Site
Surface Mount Resistors - 1825137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825137
Surface Mount Resistors 1825137
Vishay CRCW0805470KFKEA

Vishay CRCW0805470KFKEA

Supplier's Site
Res, Thick Film, 470K, 1%, 0.125W, 0805; Resistance Vishay - 53K0283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.125W, 0805; Resistance Vishay
53K0283
Res, Thick Film, 470K, 1%, 0.125W, 0805; Resistance Vishay 53K0283
RES, THICK FILM, 470K, 1%, 0.125W, 0805; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.125W, 0805; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4555
Res, Thick Film, 470K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4555
RES, THICK FILM, 470K, 1%, 0.125W, 0805, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.125W, 0805, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805470KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805470KFKEA
Chip Resistor - Surface Mount CRCW0805470KFKEA
RES SMD 470K OHM 1% 1/8W 0805

RES SMD 470K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW0805470KFKEA 541-470KCCT-ND CRCW0805470KFKEA 730382-CRCW0805470KFKEA 6791424 6791424P 53K0283 CRCW0805470KFKEA
Product Name Automotive 125mW 150V Resistor Chip Resistor - Surface Mount RES 470K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount - CRCW0805470KFKEA Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 470K, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 470000 ohms 470000 ohms 470000 ohms 470000 ohms 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details