VISHAY INTERTECHNOLOGY, INC.
CRCW0805470J200RT1 -- 47 OHM .125W 0805 5% SMT
Vishay Intertechnology, Inc.
47 OHM .125W 0805 5% SMT
CRCW0805470J200RT1
Description
47ohm .125W 0805 5% SMT
Request a Quote
Email Supplier
Description
47ohm .125W 0805 5% SMT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805470J200RT1 |
|
Product Name
|
47 OHM .125W 0805 5% SMT |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.3300 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details