VISHAY INTERTECHNOLOGY, INC.
CRCW08054702F100 -- RES, 47K OHM, 1/8W, 1%
Vishay Intertechnology, Inc.
RES, 47K OHM, 1/8W, 1%
CRCW08054702F100
Description
RES, 47Kohm, 1/8W, 1%
Request a Quote
Email Supplier
Description
RES, 47Kohm, 1/8W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08054702F100 |
|
Product Name
|
RES, 47K OHM, 1/8W, 1% |
|
Resistance Range
|
47000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal Foil
Resistance Range
1.00E7 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details