Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:46.4ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080546R4FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:46.4ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:46.4ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:46.4ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW080546R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:46.4ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW080546R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:46.4ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080546R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:46.4ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:46.4ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW080546R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080546R4FKTA-ND
Chip Resistor - Surface Mount CRCW080546R4FKTA-ND
46.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

46.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 46R4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5167
Res, Thick Film, 46R4, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5167
RES, THICK FILM, 46R4, 1%, 0.125W, 0805, REEL; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 46R4, 1%, 0.125W, 0805, REEL; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080546R4FKTA CRCW080546R4FKTA-ND 07J5167
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:46.4ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 46R4, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details