Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:46.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080546K4FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:46.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:46.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:46.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW080546K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:46.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW080546K4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:46.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW080546K4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:46.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:46.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW080546K4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080546K4FKTA-ND
Chip Resistor - Surface Mount CRCW080546K4FKTA-ND
46.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 46K4, 1%, 0.125W, 0805; Resistance Vishay - 92B7097 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.125W, 0805; Resistance Vishay
92B7097
Res, Thick Film, 46K4, 1%, 0.125W, 0805; Resistance Vishay 92B7097
RES, THICK FILM, 46K4, 1%, 0.125W, 0805; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 46K4, 1%, 0.125W, 0805; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 46K4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5170
Res, Thick Film, 46K4, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5170
RES, THICK FILM, 46K4, 1%, 0.125W, 0805, REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 46K4, 1%, 0.125W, 0805, REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080546K4FKTA CRCW080546K4FKTA-ND 92B7097
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:46.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 46K4, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers