Vishay Precision Group Surface Mount Resistors CRCW080546K4FKEA

Description
Vishay CRCW080546K4FKEA
Request a Quote Datasheet
Description
Vishay CRCW080546K4FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791421
Surface Mount Resistors 6791421
Vishay CRCW080546K4FKEA

Vishay CRCW080546K4FKEA

Supplier's Site
Surface Mount Resistors - 6791421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791421P
Surface Mount Resistors 6791421P
Vishay CRCW080546K4FKEA

Vishay CRCW080546K4FKEA

Supplier's Site
Surface Mount Resistors - 1825117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825117
Surface Mount Resistors 1825117
Vishay CRCW080546K4FKEA

Vishay CRCW080546K4FKEA

Supplier's Site
Surface Mount Resistors - 1694692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694692
Surface Mount Resistors 1694692
Vishay CRCW080546K4FKEA

Vishay CRCW080546K4FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327144-CRCW080546K4FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327144-CRCW080546K4FKEA
Resistors - Chip Resistor - Surface Mount 1327144-CRCW080546K4FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327144-CRCW080546K4 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 46.4 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-46.4KCCT,541-46. 4KCDKR,541-46.4KCTR, D12/CRCW0805 100 46K4 1% ET1 E3 Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327144-CRCW080546K4FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 46.4 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-46.4KCCT,541-46.4KCDKR,541-46.4KCTR,D12/CRCW0805 100 46K4 1% ET1 E3
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 46.4Kohms 1% 100ppm - CRCW080546K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 46.4Kohms 1% 100ppm
CRCW080546K4FKEA
Thick Film Resistors - SMD 1/8watt 46.4Kohms 1% 100ppm CRCW080546K4FKEA
Thick Film Resistors - SMD 1/8watt 46.4Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 46.4Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-46.4KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KCDKR-ND
Chip Resistor - Surface Mount 541-46.4KCDKR-ND
46.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KCCT-ND
Chip Resistor - Surface Mount 541-46.4KCCT-ND
46.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-46.4KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-46.4KCTR-ND
Chip Resistor - Surface Mount 541-46.4KCTR-ND
46.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

46.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 8W Resistor - 52-CRCW080546K4FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 8W Resistor
52-CRCW080546K4FKEA
Automotive SMD 8W Resistor 52-CRCW080546K4FKEA
SMD Resistor 46.4kR 1% 1/8W 0805 Thick Film AEC-Q200 Product overview: CRCW080546K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080546K4FKEA can be used for catalog matching and distributor lookup.

SMD Resistor 46.4kR 1% 1/8W 0805 Thick Film AEC-Q200 Product overview: CRCW080546K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080546K4FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 46K4, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4549 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4549
Res, Thick Film, 46K4, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4549
RES, THICK FILM, 46K4, 1%, 0.125W, 0805, REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 46K4, 1%, 0.125W, 0805, REEL; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 46K4, 1%, 0.125W, 0805; Resistance Vishay - 53K0273 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.125W, 0805; Resistance Vishay
53K0273
Res, Thick Film, 46K4, 1%, 0.125W, 0805; Resistance Vishay 53K0273
RES, THICK FILM, 46K4, 1%, 0.125W, 0805; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 46K4, 1%, 0.125W, 0805; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4699 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4699
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4699
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 46.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791421 6791421P 1327144-CRCW080546K4FKEA CRCW080546K4FKEA 541-46.4KCDKR-ND 52-CRCW080546K4FKEA 42K4549 27W4699
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 46.4Kohms 1% 100ppm Chip Resistor - Surface Mount Automotive SMD 8W Resistor Res, Thick Film, 46K4, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 46.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 46400 ohms 46400 ohms 46400 ohms 46400 ohms 46400 ohms
Power Rating 0.1300 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details