Vishay Precision Group RES 464 OHM 1/8W 1% 0805 SMD CRCW0805464RFKEA

Description
RES 464ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 464ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/8W 1% 0805 SMD - CRCW0805464RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/8W 1% 0805 SMD
CRCW0805464RFKEA
RES 464 OHM 1/8W 1% 0805 SMD CRCW0805464RFKEA
RES 464ohm 1/8W 1% 0805 SMD

RES 464ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-464CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464CDKR-ND
Chip Resistor - Surface Mount 541-464CDKR-ND
464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-464CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464CCT-ND
Chip Resistor - Surface Mount 541-464CCT-ND
464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-464CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-464CTR-ND
Chip Resistor - Surface Mount 541-464CTR-ND
464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 464R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4552 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4552
Res, Thick Film, 464R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4552
RES, THICK FILM, 464R, 1%, 0.125W, 0805, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 464R, 1%, 0.125W, 0805, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 464 Ohm, 125Mw, 1%; Resistance Vishay - 53K0276 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 464 Ohm, 125Mw, 1%; Resistance Vishay
53K0276
Thick Film Resistor, 464 Ohm, 125Mw, 1%; Resistance Vishay 53K0276
THICK FILM RESISTOR, 464 OHM, 125mW, 1%; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

THICK FILM RESISTOR, 464 OHM, 125mW, 1%; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 464 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4702 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 464 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4702
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 464 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4702
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 464 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 464 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3685 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3685
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 464 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3685
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 464 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 464 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805464RFKEA 541-464CDKR-ND 42K4552 53K0276 27W4702
Product Name RES 464 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 464R, 1%, 0.125W, 0805, Reel; Resistance Vishay Thick Film Resistor, 464 Ohm, 125Mw, 1%; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 464 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details